Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim MT400N-PTS

Description
NARROW FLOOD BEAM OPEN REFLECTOR TYPE 4 3/8 INCH DIA X 9 3/16 INCH H SIZE LOW IRIDESCENT SATIN PEWTER ALZAK[R] REFLECTOR FINISH INDY[T] M4 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T6/T4.5 20/39/70 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MT400N MODEL
Datasheet
Description
NARROW FLOOD BEAM OPEN REFLECTOR TYPE 4 3/8 INCH DIA X 9 3/16 INCH H SIZE LOW IRIDESCENT SATIN PEWTER ALZAK[R] REFLECTOR FINISH INDY[T] M4 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T6/T4.5 20/39/70 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MT400N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - MT400N-PTS - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
MT400N-PTS
Incandescent/Fluorescent/Hid Recessed Trim MT400N-PTS
NARROW FLOOD BEAM OPEN REFLECTOR TYPE 4 3/8 INCH DIA X 9 3/16 INCH H SIZE LOW IRIDESCENT SATIN PEWTER ALZAK[R] REFLECTOR FINISH INDY[T] M4 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T6/T4.5 20/39/70 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MT400N MODEL
  • NARROW FLOOD BEAM OPEN REFLECTOR TYPE
  • 4 3/8 INCH DIA X 9 3/16 INCH H SIZE
  • LOW IRIDESCENT SATIN PEWTER ALZAK[R] REFLECTOR FINISH
  • INDY[T] M4 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • T6/T4.5 20/39/70 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • MT400N MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MT400N-PTS
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details