SPOT BEAM ANGLE CUT CONE TYPE
4 3/8 INCH DIA X 12 1/8 INCH H SIZE
LOW IRIDESCENT SATIN CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
T6/T4/T4.5 20/39/70 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
MT400AS MODEL
Juno Lighting Group
Done
Datasheet
Description
SPOT BEAM ANGLE CUT CONE TYPE
4 3/8 INCH DIA X 12 1/8 INCH H SIZE
LOW IRIDESCENT SATIN CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
T6/T4/T4.5 20/39/70 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
MT400AS MODEL
SPOT BEAM ANGLE CUT CONE TYPE
4 3/8 INCH DIA X 12 1/8 INCH H SIZE
LOW IRIDESCENT SATIN CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
T6/T4/T4.5 20/39/70 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
MT400AS MODEL