Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim MT400AF-BL

Description
FLOOD BEAM ANGLE CUT CONE TYPE 4 3/8 INCH DIA X 12 1/8 INCH H SIZE LOW IRIDESCENT SPECULAR BLACK ALZAK[R] REFLECTOR FINISH INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T6/T4/T4.5 20/39/70 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MT400AF MODEL
Datasheet
Description
FLOOD BEAM ANGLE CUT CONE TYPE 4 3/8 INCH DIA X 12 1/8 INCH H SIZE LOW IRIDESCENT SPECULAR BLACK ALZAK[R] REFLECTOR FINISH INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T6/T4/T4.5 20/39/70 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MT400AF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - MT400AF-BL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
MT400AF-BL
Incandescent/Fluorescent/Hid Recessed Trim MT400AF-BL
FLOOD BEAM ANGLE CUT CONE TYPE 4 3/8 INCH DIA X 12 1/8 INCH H SIZE LOW IRIDESCENT SPECULAR BLACK ALZAK[R] REFLECTOR FINISH INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T6/T4/T4.5 20/39/70 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MT400AF MODEL
  • FLOOD BEAM ANGLE CUT CONE TYPE
  • 4 3/8 INCH DIA X 12 1/8 INCH H SIZE
  • LOW IRIDESCENT SPECULAR BLACK ALZAK[R] REFLECTOR FINISH
  • INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • T6/T4/T4.5 20/39/70 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • MT400AF MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MT400AF-BL
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details