UNIVERSAL RECESSED HOUSING TYPE
23 5/8 INCH L X 6 3/4 INCH H SIZE
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
CONSTANT POWER SOLID STATE ELECTRONIC, HPF BALLAST TYPE
3 LAMP(S)
T4 MINI GU6.5 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
20 W LAMP WATTAGE
WHITE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
22 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE
INDY[T], MULTI-SPOT[R] BRAND
BEAM SPREAD 10 DEG SPOT, 27 DEG NARROW FLOOD, 40 DEG FLOOD
MSTM MODEL
Juno Lighting Group
Done
Datasheet
Description
UNIVERSAL RECESSED HOUSING TYPE
23 5/8 INCH L X 6 3/4 INCH H SIZE
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
CONSTANT POWER SOLID STATE ELECTRONIC, HPF BALLAST TYPE
3 LAMP(S)
T4 MINI GU6.5 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
20 W LAMP WATTAGE
WHITE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
22 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE
INDY[T], MULTI-SPOT[R] BRAND
BEAM SPREAD 10 DEG SPOT, 27 DEG NARROW FLOOD, 40 DEG FLOOD
MSTM MODEL
UNIVERSAL RECESSED HOUSING TYPE
23 5/8 INCH L X 6 3/4 INCH H SIZE
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
CONSTANT POWER SOLID STATE ELECTRONIC, HPF BALLAST TYPE
3 LAMP(S)
T4 MINI GU6.5 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
20 W LAMP WATTAGE
WHITE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
22 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE
INDY[T], MULTI-SPOT[R] BRAND
BEAM SPREAD 10 DEG SPOT, 27 DEG NARROW FLOOD, 40 DEG FLOOD
MSTM MODEL
UNIVERSAL RECESSED HOUSING TYPE
23 5/8 INCH L X 6 3/4 INCH H SIZE
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
CONSTANT POWER SOLID STATE ELECTRONIC, HPF BALLAST TYPE
3 LAMP(S)
T4 MINI GU6.5 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
20 W LAMP WATTAGE
WHITE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL