Juno Lighting Group Hid Recessed Housing MSTM-N-39H-WH

Description
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4 GU6.5 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE ROUND APERTURE SHAPE 8 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE WHITE FLANGED TRIM TRIM/REFLECTOR TYPE INDY[T], MULTI-SPOT[R] BRAND WITH 27 DEG NARROW FLOOD BEAM SPREAD MSTM MODEL
Datasheet
Description
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4 GU6.5 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE ROUND APERTURE SHAPE 8 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE WHITE FLANGED TRIM TRIM/REFLECTOR TYPE INDY[T], MULTI-SPOT[R] BRAND WITH 27 DEG NARROW FLOOD BEAM SPREAD MSTM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - MSTM-N-39H-WH - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
MSTM-N-39H-WH
Hid Recessed Housing MSTM-N-39H-WH
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4 GU6.5 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE ROUND APERTURE SHAPE 8 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE WHITE FLANGED TRIM TRIM/REFLECTOR TYPE INDY[T], MULTI-SPOT[R] BRAND WITH 27 DEG NARROW FLOOD BEAM SPREAD MSTM MODEL
  • ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE
  • 6 3/4 INCH
  • UL, CSA, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • T4 GU6.5 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • ROUND APERTURE SHAPE
  • 8 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE
  • WHITE FLANGED TRIM TRIM/REFLECTOR TYPE
  • INDY[T], MULTI-SPOT[R] BRAND
  • WITH 27 DEG NARROW FLOOD BEAM SPREAD
  • MSTM MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MSTM-N-39H-WH
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details