Juno Lighting Group Linear Hid Recessed Housing MST4-FF-20H-BL

Description
UNIVERSAL RECESSED HOUSING TYPE 14 5/8 INCH L X 6 3/4 INCH H SIZE UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION CONSTANT POWER SOLID STATE ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE BLACK DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 13 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE INDY[T], MULTI-SPOT[R] BRAND BEAM SPREAD 40 DEG FLOOD MST4 MODEL
Datasheet
Description
UNIVERSAL RECESSED HOUSING TYPE 14 5/8 INCH L X 6 3/4 INCH H SIZE UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION CONSTANT POWER SOLID STATE ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE BLACK DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 13 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE INDY[T], MULTI-SPOT[R] BRAND BEAM SPREAD 40 DEG FLOOD MST4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Hid Recessed Housing - MST4-FF-20H-BL - Juno Lighting Group
Des Plaines, IL, USA
Linear Hid Recessed Housing
MST4-FF-20H-BL
Linear Hid Recessed Housing MST4-FF-20H-BL
UNIVERSAL RECESSED HOUSING TYPE 14 5/8 INCH L X 6 3/4 INCH H SIZE UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION CONSTANT POWER SOLID STATE ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE BLACK DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 13 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE INDY[T], MULTI-SPOT[R] BRAND BEAM SPREAD 40 DEG FLOOD MST4 MODEL
  • UNIVERSAL RECESSED HOUSING TYPE
  • 14 5/8 INCH L X 6 3/4 INCH H SIZE
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • CONSTANT POWER SOLID STATE ELECTRONIC, HPF BALLAST TYPE
  • 2 LAMP(S)
  • T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
  • 20 W LAMP WATTAGE
  • BLACK DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 13 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE
  • INDY[T], MULTI-SPOT[R] BRAND
  • BEAM SPREAD 40 DEG FLOOD
  • MST4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MST4-FF-20H-BL
Product Name Linear Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details