Juno Lighting GroupLow Voltage Recessed HousingMSS16-F-0630-BL-1
Description
ADJUSTABLE RECESSED HOUSING TYPE
6 3/4 INCH
UL, CUL APPROVAL
DAMP/DRY LOCATION APPLICATION
LED LAMP TYPE
BLACK DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL
8 5/8 INCH X 8 1/2 INCH CEILING OPENING SIZE
INDY[T], MULTI-SPOT[R] BRAND
INTENSITY 600 LUMEN
COLOR TEMPERATURE 3000 DEG K
BEAM SPREAD 40 DEG FLOOD
VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ
MSS16 MODEL
Juno Lighting Group
Done
Datasheet
Description
ADJUSTABLE RECESSED HOUSING TYPE
6 3/4 INCH
UL, CUL APPROVAL
DAMP/DRY LOCATION APPLICATION
LED LAMP TYPE
BLACK DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL
8 5/8 INCH X 8 1/2 INCH CEILING OPENING SIZE
INDY[T], MULTI-SPOT[R] BRAND
INTENSITY 600 LUMEN
COLOR TEMPERATURE 3000 DEG K
BEAM SPREAD 40 DEG FLOOD
VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ
MSS16 MODEL
ADJUSTABLE RECESSED HOUSING TYPE
6 3/4 INCH
UL, CUL APPROVAL
DAMP/DRY LOCATION APPLICATION
LED LAMP TYPE
BLACK DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL
8 5/8 INCH X 8 1/2 INCH CEILING OPENING SIZE
INDY[T], MULTI-SPOT[R] BRAND
INTENSITY 600 LUMEN
COLOR TEMPERATURE 3000 DEG K
BEAM SPREAD 40 DEG FLOOD
VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ
MSS16 MODEL
ADJUSTABLE RECESSED HOUSING TYPE
6 3/4 INCH
UL, CUL APPROVAL
DAMP/DRY LOCATION APPLICATION
LED LAMP TYPE
BLACK DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL