Juno Lighting Group Outdoor Wall Light MSL135K12WH

Description
SECURITY LIGHT TYPE 5 INCH W X 2-5/8 INCH D X 5-1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 6 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ACRYLIC LENS REFRACTOR/LENS TYPE INTENSITY 300 LUMEN APPLICATION RESIDENTIAL, COMMERCIAL MSL MODEL
Datasheet
Description
SECURITY LIGHT TYPE 5 INCH W X 2-5/8 INCH D X 5-1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 6 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ACRYLIC LENS REFRACTOR/LENS TYPE INTENSITY 300 LUMEN APPLICATION RESIDENTIAL, COMMERCIAL MSL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - MSL135K12WH - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
MSL135K12WH
Outdoor Wall Light MSL135K12WH
SECURITY LIGHT TYPE 5 INCH W X 2-5/8 INCH D X 5-1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 6 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ACRYLIC LENS REFRACTOR/LENS TYPE INTENSITY 300 LUMEN APPLICATION RESIDENTIAL, COMMERCIAL MSL MODEL
  • SECURITY LIGHT TYPE
  • 5 INCH W X 2-5/8 INCH D X 5-1/8 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • LED LAMP TYPE
  • 6 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • ACRYLIC LENS REFRACTOR/LENS TYPE
  • INTENSITY 300 LUMEN
  • APPLICATION RESIDENTIAL, COMMERCIAL
  • MSL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MSL135K12WH
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details