Juno Lighting Group Hid Recessed Housing MS257TM-39H-WH

Description
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4 GU6.5 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 7 1/4 INCH L X 6 INCH W CEILING OPENING SIZE WHITE TRIM TRIM/REFLECTOR TYPE INDY[T], MULTI-SPOT[R] BRAND MS257 MODEL
Datasheet
Description
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4 GU6.5 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 7 1/4 INCH L X 6 INCH W CEILING OPENING SIZE WHITE TRIM TRIM/REFLECTOR TYPE INDY[T], MULTI-SPOT[R] BRAND MS257 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - MS257TM-39H-WH - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
MS257TM-39H-WH
Hid Recessed Housing MS257TM-39H-WH
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4 GU6.5 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 7 1/4 INCH L X 6 INCH W CEILING OPENING SIZE WHITE TRIM TRIM/REFLECTOR TYPE INDY[T], MULTI-SPOT[R] BRAND MS257 MODEL
  • ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
  • 6 3/4 INCH
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • T4 GU6.5 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • SQUARE APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • 7 1/4 INCH L X 6 INCH W CEILING OPENING SIZE
  • WHITE TRIM TRIM/REFLECTOR TYPE
  • INDY[T], MULTI-SPOT[R] BRAND
  • MS257 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MS257TM-39H-WH
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details