Juno Lighting Group Hid Recessed Housing MS122-70H-BL

Description
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T6/T4.5 G12 BI PIN CERAMIC METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 11 1/8 INCH L X 8 3/4 INCH W CEILING OPENING SIZE BLACK TRIM TRIM/REFLECTOR TYPE INDY[T], MULTI-SPOT[R] BRAND MS122 MODEL
Datasheet
Description
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T6/T4.5 G12 BI PIN CERAMIC METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 11 1/8 INCH L X 8 3/4 INCH W CEILING OPENING SIZE BLACK TRIM TRIM/REFLECTOR TYPE INDY[T], MULTI-SPOT[R] BRAND MS122 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - MS122-70H-BL - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
MS122-70H-BL
Hid Recessed Housing MS122-70H-BL
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T6/T4.5 G12 BI PIN CERAMIC METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 11 1/8 INCH L X 8 3/4 INCH W CEILING OPENING SIZE BLACK TRIM TRIM/REFLECTOR TYPE INDY[T], MULTI-SPOT[R] BRAND MS122 MODEL
  • ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
  • 6 3/4 INCH
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • T6/T4.5 G12 BI PIN CERAMIC METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • SQUARE APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • 11 1/8 INCH L X 8 3/4 INCH W CEILING OPENING SIZE
  • BLACK TRIM TRIM/REFLECTOR TYPE
  • INDY[T], MULTI-SPOT[R] BRAND
  • MS122 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MS122-70H-BL
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details