Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim MP800-P38-W

Description
OPEN REFLECTOR TYPE 7 3/8 INCH DIA X 9 5/16 INCH H SIZE LOW IRIDESCENT WHITE ALZAK[R] REFLECTOR FINISH INDY[T] M8 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30L 39/70 W, PAR38 70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MP800-P38 MODEL
Datasheet
Description
OPEN REFLECTOR TYPE 7 3/8 INCH DIA X 9 5/16 INCH H SIZE LOW IRIDESCENT WHITE ALZAK[R] REFLECTOR FINISH INDY[T] M8 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30L 39/70 W, PAR38 70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MP800-P38 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - MP800-P38-W - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
MP800-P38-W
Incandescent/Fluorescent/Hid Recessed Trim MP800-P38-W
OPEN REFLECTOR TYPE 7 3/8 INCH DIA X 9 5/16 INCH H SIZE LOW IRIDESCENT WHITE ALZAK[R] REFLECTOR FINISH INDY[T] M8 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30L 39/70 W, PAR38 70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MP800-P38 MODEL
  • OPEN REFLECTOR TYPE
  • 7 3/8 INCH DIA X 9 5/16 INCH H SIZE
  • LOW IRIDESCENT WHITE ALZAK[R] REFLECTOR FINISH
  • INDY[T] M8 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30L 39/70 W, PAR38 70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • MP800-P38 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MP800-P38-W
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details