Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim MP600SB-P38-W

Description
STRAIGHT BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 6 INCH DIA X 12 1/8 INCH H SIZE WHITE ALZAK[R] BAFFLE FINISH INDY[T] M6A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MP600SB MODEL
Datasheet
Description
STRAIGHT BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 6 INCH DIA X 12 1/8 INCH H SIZE WHITE ALZAK[R] BAFFLE FINISH INDY[T] M6A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MP600SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - MP600SB-P38-W - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
MP600SB-P38-W
Incandescent/Fluorescent/Hid Recessed Trim MP600SB-P38-W
STRAIGHT BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 6 INCH DIA X 12 1/8 INCH H SIZE WHITE ALZAK[R] BAFFLE FINISH INDY[T] M6A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MP600SB MODEL
  • STRAIGHT BAFFLE TYPE
  • MULTI GROOVE ALUMINUM BAFFLE MATERIAL
  • 6 INCH DIA X 12 1/8 INCH H SIZE
  • WHITE ALZAK[R] BAFFLE FINISH
  • INDY[T] M6A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE ACCENT AND TASK LIGHTING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • MP600SB MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MP600SB-P38-W
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details