SLOTTED APERTURE TYPE
4 1/2 INCH DIA X 7 3/4 INCH H SIZE
WHITE APERTURE FINISH
INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR20 39 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
MP400SLT MODEL
Juno Lighting Group
Done
Datasheet
Description
SLOTTED APERTURE TYPE
4 1/2 INCH DIA X 7 3/4 INCH H SIZE
WHITE APERTURE FINISH
INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR20 39 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
MP400SLT MODEL
SLOTTED APERTURE TYPE
4 1/2 INCH DIA X 7 3/4 INCH H SIZE
WHITE APERTURE FINISH
INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR20 39 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
MP400SLT MODEL
SLOTTED APERTURE TYPE
4 1/2 INCH DIA X 7 3/4 INCH H SIZE
WHITE APERTURE FINISH
INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE HOUSING USED ON