Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim MP400A-MR16-CS-WH

Description
ANGLE CUT CONE TYPE 4 1/2 INCH DIA X 6 5/8 INCH H SIZE LOW IRIDESCENT SATIN CLEAR ALZAK[R] CONE FINISH INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 20/39 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE MP400A MODEL
Datasheet
Description
ANGLE CUT CONE TYPE 4 1/2 INCH DIA X 6 5/8 INCH H SIZE LOW IRIDESCENT SATIN CLEAR ALZAK[R] CONE FINISH INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 20/39 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE MP400A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - MP400A-MR16-CS-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
MP400A-MR16-CS-WH
Incandescent/Fluorescent/Hid Recessed Trim MP400A-MR16-CS-WH
ANGLE CUT CONE TYPE 4 1/2 INCH DIA X 6 5/8 INCH H SIZE LOW IRIDESCENT SATIN CLEAR ALZAK[R] CONE FINISH INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 20/39 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE MP400A MODEL
  • ANGLE CUT CONE TYPE
  • 4 1/2 INCH DIA X 6 5/8 INCH H SIZE
  • LOW IRIDESCENT SATIN CLEAR ALZAK[R] CONE FINISH
  • INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • MR16 20/39 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • WITH WHITE FLANGE
  • MP400A MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MP400A-MR16-CS-WH
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details