Schneider Electric Motorpact Medium Voltage Controllers

Description
Features Schneider Electric’s Motorpact Medium Voltage Motor Center offers a comprehensive MV MCC solution in the smallest MCC footprint in the industry. Motorpact provides full voltage starting for single speed, reversing, and two speed motors. In addition, Motorpact has unique reduced voltage starting features by utilizing either solid state soft-starts or reduced voltage auto-transformers. Take advantage of Motorpact’s state of the art vacuum contactor to simplify maintenance and reduce maintenance costs. For additional safety benefits, Motorpact is available as arc-resistant with Type 2 and 2B accessibility to improve operator safety. Full-voltage controller and contactor sections available in three section widths up to 450 A, allowing excellent flexibility for retrofit applications 29.5 in. section width for 720A FVNR, SoftStart and RVAT applications State of the art drawout vacuum contactor capable of 2.5 m mechanical operations Lightweight vacuum bottom mounted contactor is easily withdrawable and eliminates the need to buy and store a lift truck Single high compartmentalized construction eliminates mechanical bus shutters reducing maintenance costs and enhancing safety All starter units are fully rated and require no external ventilation openings, limiting the ability of dust and debris to enter the starter unit Available with optional Arc Resistant Type 2 and 2 B construction Encased isolation switch is capable of 5,000 operations and features a blade position viewing window with an optional switch position view light Optional load discharge assembly grounds the load side cables prior to allowing access to the contactor compartment, enhancing operator safety Benefits Flexibility, reliability and enhanced safety. Flexibility: multiple section widths offer the ability to meet the customers needs when space is at a premium. Reliability: designed to minimize connections, run cooler, and keep dust and debris out of the enclosure, Motorpact reduces maintenance costs and reduces the cost of ownership. Enhanced safety: compartmentalized construction, available load discharge assembly and optional arc resistant construction make Motorpact one of the most trusted MVMCC’s on the market. Applications Motorpact is designed to meet medium voltage motor control needs across a wide range of industries and applications including water/wastewater, oil & gas, automotive, food & beverage, and the pharmaceutical industry.
Description
Features Schneider Electric’s Motorpact Medium Voltage Motor Center offers a comprehensive MV MCC solution in the smallest MCC footprint in the industry. Motorpact provides full voltage starting for single speed, reversing, and two speed motors. In addition, Motorpact has unique reduced voltage starting features by utilizing either solid state soft-starts or reduced voltage auto-transformers. Take advantage of Motorpact’s state of the art vacuum contactor to simplify maintenance and reduce maintenance costs. For additional safety benefits, Motorpact is available as arc-resistant with Type 2 and 2B accessibility to improve operator safety. Full-voltage controller and contactor sections available in three section widths up to 450 A, allowing excellent flexibility for retrofit applications 29.5 in. section width for 720A FVNR, SoftStart and RVAT applications State of the art drawout vacuum contactor capable of 2.5 m mechanical operations Lightweight vacuum bottom mounted contactor is easily withdrawable and eliminates the need to buy and store a lift truck Single high compartmentalized construction eliminates mechanical bus shutters reducing maintenance costs and enhancing safety All starter units are fully rated and require no external ventilation openings, limiting the ability of dust and debris to enter the starter unit Available with optional Arc Resistant Type 2 and 2 B construction Encased isolation switch is capable of 5,000 operations and features a blade position viewing window with an optional switch position view light Optional load discharge assembly grounds the load side cables prior to allowing access to the contactor compartment, enhancing operator safety Benefits Flexibility, reliability and enhanced safety. Flexibility: multiple section widths offer the ability to meet the customers needs when space is at a premium. Reliability: designed to minimize connections, run cooler, and keep dust and debris out of the enclosure, Motorpact reduces maintenance costs and reduces the cost of ownership. Enhanced safety: compartmentalized construction, available load discharge assembly and optional arc resistant construction make Motorpact one of the most trusted MVMCC’s on the market. Applications Motorpact is designed to meet medium voltage motor control needs across a wide range of industries and applications including water/wastewater, oil & gas, automotive, food & beverage, and the pharmaceutical industry.

Suppliers

Company
Product
Description
Supplier Links
Motorpact Medium Voltage Controllers -  - Schneider Electric
Foxboro, MA, United States
Motorpact Medium Voltage Controllers
Motorpact Medium Voltage Controllers
Features Schneider Electric’s Motorpact Medium Voltage Motor Center offers a comprehensive MV MCC solution in the smallest MCC footprint in the industry. Motorpact provides full voltage starting for single speed, reversing, and two speed motors. In addition, Motorpact has unique reduced voltage starting features by utilizing either solid state soft-starts or reduced voltage auto-transformers. Take advantage of Motorpact’s state of the art vacuum contactor to simplify maintenance and reduce maintenance costs. For additional safety benefits, Motorpact is available as arc-resistant with Type 2 and 2B accessibility to improve operator safety. Full-voltage controller and contactor sections available in three section widths up to 450 A, allowing excellent flexibility for retrofit applications 29.5 in. section width for 720A FVNR, SoftStart and RVAT applications State of the art drawout vacuum contactor capable of 2.5 m mechanical operations Lightweight vacuum bottom mounted contactor is easily withdrawable and eliminates the need to buy and store a lift truck Single high compartmentalized construction eliminates mechanical bus shutters reducing maintenance costs and enhancing safety All starter units are fully rated and require no external ventilation openings, limiting the ability of dust and debris to enter the starter unit Available with optional Arc Resistant Type 2 and 2 B construction Encased isolation switch is capable of 5,000 operations and features a blade position viewing window with an optional switch position view light Optional load discharge assembly grounds the load side cables prior to allowing access to the contactor compartment, enhancing operator safety Benefits Flexibility, reliability and enhanced safety. Flexibility: multiple section widths offer the ability to meet the customers needs when space is at a premium. Reliability: designed to minimize connections, run cooler, and keep dust and debris out of the enclosure, Motorpact reduces maintenance costs and reduces the cost of ownership. Enhanced safety: compartmentalized construction, available load discharge assembly and optional arc resistant construction make Motorpact one of the most trusted MVMCC’s on the market. Applications Motorpact is designed to meet medium voltage motor control needs across a wide range of industries and applications including water/wastewater, oil & gas, automotive, food & beverage, and the pharmaceutical industry.

Features

Schneider Electric’s Motorpact Medium Voltage Motor Center offers a comprehensive MV MCC solution in the smallest MCC footprint in the industry. Motorpact provides full voltage starting for single speed, reversing, and two speed motors. In addition, Motorpact has unique reduced voltage starting features by utilizing either solid state soft-starts or reduced voltage auto-transformers. Take advantage of Motorpact’s state of the art vacuum contactor to simplify maintenance and reduce maintenance costs. For additional safety benefits, Motorpact is available as arc-resistant with Type 2 and 2B accessibility to improve operator safety.

  • Full-voltage controller and contactor sections available in three section widths up to 450 A, allowing excellent flexibility for retrofit applications
  • 29.5 in. section width for 720A FVNR, SoftStart and RVAT applications
  • State of the art drawout vacuum contactor capable of 2.5 m mechanical operations
  • Lightweight vacuum bottom mounted contactor is easily withdrawable and eliminates the need to buy and store a lift truck
  • Single high compartmentalized construction eliminates mechanical bus shutters reducing maintenance costs and enhancing safety
  • All starter units are fully rated and require no external ventilation openings, limiting the ability of dust and debris to enter the starter unit
  • Available with optional Arc Resistant Type 2 and 2 B construction
  • Encased isolation switch is capable of 5,000 operations and features a blade position viewing window with an optional switch position view light
  • Optional load discharge assembly grounds the load side cables prior to allowing access to the contactor compartment, enhancing operator safety

Benefits

Flexibility, reliability and enhanced safety.

  • Flexibility: multiple section widths offer the ability to meet the customers needs when space is at a premium.
  • Reliability: designed to minimize connections, run cooler, and keep dust and debris out of the enclosure, Motorpact reduces maintenance costs and reduces the cost of ownership.
  • Enhanced safety: compartmentalized construction, available load discharge assembly and optional arc resistant construction make Motorpact one of the most trusted MVMCC’s on the market.

Applications

Motorpact is designed to meet medium voltage motor control needs across a wide range of industries and applications including water/wastewater, oil & gas, automotive, food & beverage, and the pharmaceutical industry.

Supplier's Site

Technical Specifications

  Schneider Electric
Product Category Motor Controllers
Product Name Motorpact Medium Voltage Controllers
Continuous Current 450 to 3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-MEGA AC Drive - FRN700G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
ENCL 108A Controller SMC-3 - 150C-D10JCD-1-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details
Motor Controllers - 193560 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 400 volts
Power 6000 watts
Continuous Current 15 amps
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details