Schneider Electric Motors - AC, DC MH31002P16A2200

Description
MH3 MOTOR 100.2 KEY SGL16 ANG IP
Request a Quote Datasheet
Description
MH3 MOTOR 100.2 KEY SGL16 ANG IP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-MH31002P16A2200-ND - DigiKey
Thief River Falls, MN, United States
MH3 MOTOR 100.2 KEY SGL16 ANG IP

MH3 MOTOR 100.2 KEY SGL16 ANG IP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-MH31002P16A2200-ND
Product Name Motors - AC, DC
Output Power 0.0030 HP
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 480V AC Rotary Servo Motor - MPL-B310P-HK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Servo Motors - 195449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.43 HP
Continuous Torque 119.5 In-lbs (138 kg-cm)
Shaft Speed 3000 rpm
View Details
Sigma-7 Direct Drive Servo Motor - SGM7D-70I - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Shaft Orientation In-line; Hollow
Motor Shape Cylindrical Body
View Details
Servo Motor - 110S Series (110mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1800 HP
Continuous Current 6 amps
View Details