Schneider Electric Motors - AC, DC MH30701P07A2200

Description
MH3 MOTOR 070.1 MLT16 ANG IP65
Request a Quote Datasheet
Description
MH3 MOTOR 070.1 MLT16 ANG IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-MH30701P07A2200-ND - DigiKey
Thief River Falls, MN, United States
MH3 MOTOR 070.1 MLT16 ANG IP65

MH3 MOTOR 070.1 MLT16 ANG IP65

Buy Now Datasheet
Servo Motors - 690610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Servo Motors
690610
Servo Motors 690610
Schneider Electric MH30701P07A2200

Schneider Electric MH30701P07A2200

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category AC Servomotors AC Servomotors
Product Number 4008-MH30701P07A2200-ND 690610
Product Name Motors - AC, DC Servo Motors
Continuous Torque 12.2 In-lbs (14.08 kg-cm) 11.2 In-lbs (12.96 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 195449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.43 HP
Continuous Torque 119.5 In-lbs (138 kg-cm)
Shaft Speed 3000 rpm
View Details
Rotary Servo Motor - SGM7G-09D7FK1 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Servo Motor - 60S00730M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 In-lbs (31.94 kg-cm)
View Details