Juno Lighting Group Low Voltage Recessed Housing MG1L35K-SP-BZ

Description
MINI GIMBAL RECESSED HOUSING TYPE 3-1/4 INCH UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION LED LAMP TYPE BRONZE DIE-CAST ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 2-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE 2-3/8 INCH CEILING OPENING SIZE INPUT VOLTAGE RATING 12 VAC INPUT POWER RATING 4.8 W INPUT CURRENT RATING 0.42 AMPERE COLOR TEMPERATURE IN KELVIN 3500 BEAM SPREAD SPOT MG1L35K MODEL
Datasheet
Description
MINI GIMBAL RECESSED HOUSING TYPE 3-1/4 INCH UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION LED LAMP TYPE BRONZE DIE-CAST ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 2-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE 2-3/8 INCH CEILING OPENING SIZE INPUT VOLTAGE RATING 12 VAC INPUT POWER RATING 4.8 W INPUT CURRENT RATING 0.42 AMPERE COLOR TEMPERATURE IN KELVIN 3500 BEAM SPREAD SPOT MG1L35K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - MG1L35K-SP-BZ - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
MG1L35K-SP-BZ
Low Voltage Recessed Housing MG1L35K-SP-BZ
MINI GIMBAL RECESSED HOUSING TYPE 3-1/4 INCH UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION LED LAMP TYPE BRONZE DIE-CAST ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 2-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE 2-3/8 INCH CEILING OPENING SIZE INPUT VOLTAGE RATING 12 VAC INPUT POWER RATING 4.8 W INPUT CURRENT RATING 0.42 AMPERE COLOR TEMPERATURE IN KELVIN 3500 BEAM SPREAD SPOT MG1L35K MODEL
  • MINI GIMBAL RECESSED HOUSING TYPE
  • 3-1/4 INCH
  • UL, CUL APPROVAL
  • COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
  • LED LAMP TYPE
  • BRONZE DIE-CAST ALUMINUM HOUSING HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 2-5/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE
  • 2-3/8 INCH CEILING OPENING SIZE
  • INPUT VOLTAGE RATING 12 VAC
  • INPUT POWER RATING 4.8 W
  • INPUT CURRENT RATING 0.42 AMPERE
  • COLOR TEMPERATURE IN KELVIN 3500
  • BEAM SPREAD SPOT
  • MG1L35K MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MG1L35K-SP-BZ
Product Name Low Voltage Recessed Housing
Application Commercial; Residential; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details