Schneider Electric Energy Meters METSEPM8243

Description
Schneider Electric METSEPM8243
Request a Quote Datasheet
Description
Schneider Electric METSEPM8243
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Energy Meters - 9139762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Energy Meters
9139762
Energy Meters 9139762
Schneider Electric METSEPM8243

Schneider Electric METSEPM8243

Supplier's Site
Power Meter, 3-Ph, 90-415Vac, Din Rail; No. Of Phases Schneider Electric - 66AH6531 - Newark, An Avnet Company
Chicago, IL, United States
Power Meter, 3-Ph, 90-415Vac, Din Rail; No. Of Phases Schneider Electric
66AH6531
Power Meter, 3-Ph, 90-415Vac, Din Rail; No. Of Phases Schneider Electric 66AH6531
POWER METER, 3-PH, 90-415VAC, DIN RAIL; No. of Phases:Three Phase; Supply Voltage:90VAC to 415VAC, 110VDC to 415VDC; Energy Meter Mounting:DIN Rail; Product Range:PowerLogic PM8000 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

POWER METER, 3-PH, 90-415VAC, DIN RAIL; No. of Phases:Three Phase; Supply Voltage:90VAC to 415VAC, 110VDC to 415VDC; Energy Meter Mounting:DIN Rail; Product Range:PowerLogic PM8000 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Energy Meters and Optical Power Meters Energy Meters and Optical Power Meters
Product Number 9139762 66AH6531
Product Name Energy Meters Power Meter, 3-Ph, 90-415Vac, Din Rail; No. Of Phases Schneider Electric
Optical Meter Type Energy Energy
Unlock Full Specs
to access all available technical data

Similar Products

Energy Meters - 628920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Operating Temperature 70 C (158 F)
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 600 to 1700 nm (6000 to 17000 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details