The PowerLogic^TM PM5000 power meter is the ideal fit for cost management applications. It provides the measurement capabilities needed to allocate energy usage, perform tenant metering and sub-billing, pin-point energy savings, optimize equipment efficiency and utilization, and perform a high level assessment of the power quality of the electrical network.
Three phases, neutral and ground can be monitored simultaneously. Power quality measurements. Data recording. Graphical display, large characters and powerful backlighting. Easy to understand menus. Text in 8 selectable languages. Highly accurate devices with global billing certifications. IP52 front display. Single 96 x 96 mm unit
Cutout Height = 92mm
Cutout Width = 92mm
Display Type = LCD
Number of Phases = 3
Pulse Output = Yes
Depth = 90mm
Meter Accuracy = ±0.2 %
Minimum Temperature = -25°C
Series = PM5000
RS Components, Ltd. | |
---|---|
Product Category | Power Meters |
Product Number | 8417787 |
Display Type | Digital |