Schneider Electric Power Meter, 20Vac To 828Vac; No. Of Digits / Alpha Schneider Electric METSEPM5563

Description
POWER METER, 20VAC TO 828VAC; No. of Digits / Alpha:-; Meter Function:Energy; Meter Range:-; Digit Height:-; Panel Cutout Height:96mm; Panel Cutout Width:96mm; Supply Voltage Min:20VAC; Supply Voltage Max:828VAC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER METER, 20VAC TO 828VAC; No. of Digits / Alpha:-; Meter Function:Energy; Meter Range:-; Digit Height:-; Panel Cutout Height:96mm; Panel Cutout Width:96mm; Supply Voltage Min:20VAC; Supply Voltage Max:828VAC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Meter, 20Vac To 828Vac; No. Of Digits / Alpha Schneider Electric - 51X6064 - Newark, An Avnet Company
Chicago, IL, United States
Power Meter, 20Vac To 828Vac; No. Of Digits / Alpha Schneider Electric
51X6064
Power Meter, 20Vac To 828Vac; No. Of Digits / Alpha Schneider Electric 51X6064
POWER METER, 20VAC TO 828VAC; No. of Digits / Alpha:-; Meter Function:Energy; Meter Range:-; Digit Height:-; Panel Cutout Height:96mm; Panel Cutout Width:96mm; Supply Voltage Min:20VAC; Supply Voltage Max:828VAC; Product Range:- RoHS Compliant: Yes

POWER METER, 20VAC TO 828VAC; No. of Digits / Alpha:-; Meter Function:Energy; Meter Range:-; Digit Height:-; Panel Cutout Height:96mm; Panel Cutout Width:96mm; Supply Voltage Min:20VAC; Supply Voltage Max:828VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 51X6064
Product Name Power Meter, 20Vac To 828Vac; No. Of Digits / Alpha Schneider Electric
Input Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers