Schneider Electric Power Meter, 35Vac To 760Vac; No. Of Digits / Alpha Schneider Electric METSEPM5330

Description
POWER METER, 35VAC TO 760VAC; No. of Digits / Alpha:-; Meter Function:Energy; Meter Range:-; Digit Height:-; Panel Cutout Height:96mm; Panel Cutout Width:96mm; Supply Voltage Min:35VAC; Supply Voltage Max:760VAC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER METER, 35VAC TO 760VAC; No. of Digits / Alpha:-; Meter Function:Energy; Meter Range:-; Digit Height:-; Panel Cutout Height:96mm; Panel Cutout Width:96mm; Supply Voltage Min:35VAC; Supply Voltage Max:760VAC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Meter, 35Vac To 760Vac; No. Of Digits / Alpha Schneider Electric - 51X6062 - Newark, An Avnet Company
Chicago, IL, United States
Power Meter, 35Vac To 760Vac; No. Of Digits / Alpha Schneider Electric
51X6062
Power Meter, 35Vac To 760Vac; No. Of Digits / Alpha Schneider Electric 51X6062
POWER METER, 35VAC TO 760VAC; No. of Digits / Alpha:-; Meter Function:Energy; Meter Range:-; Digit Height:-; Panel Cutout Height:96mm; Panel Cutout Width:96mm; Supply Voltage Min:35VAC; Supply Voltage Max:760VAC; Product Range:- RoHS Compliant: Yes

POWER METER, 35VAC TO 760VAC; No. of Digits / Alpha:-; Meter Function:Energy; Meter Range:-; Digit Height:-; Panel Cutout Height:96mm; Panel Cutout Width:96mm; Supply Voltage Min:35VAC; Supply Voltage Max:760VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 51X6062
Product Name Power Meter, 35Vac To 760Vac; No. Of Digits / Alpha Schneider Electric
Input Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers