The PowerLogic PM5111 is a three-phase power meter designed for monitoring electrical parameters in a range of 100 to 415 VAC and 125 to 250 VDC. It supports power quality analysis up to the 15th harmonic and measures active and reactive power, voltage, current, frequency, and power factor. The device features a backlit LCD display with a resolution of 128 x 128 pixels and a sampling rate of 64 samples per cycle. With a rated current of 5 A and a measurement current range of 10 to 9000 mA, the PM5111 provides high accuracy, with a class 0.5S rating for active energy according to IEC 62053-22. It includes a single digital output and communicates via Modbus RTU and ASCII protocols over RS485, supporting baud rates of 9.6, 19.2, and 38.4 kbaud. The meter is designed for flush mounting and has an IP52 rating for the front and IP30 for the body, making it suitable for various environments. It operates within a temperature range of -25 to 70 °C and can withstand humidity levels of 5 to 95% at 50 °C. The product is compliant with multiple standards, including IEC and UL certifications, and is classified as a Green Premium product, indicating its sustainability credentials.
POWER METER, 3-PH, 100-415VAC, PANEL; No. of Phases:Three Phase; Supply Voltage:100VAC to 415VAC, 125VDC to 250VDC; Energy Meter Mounting:Panel; Product Range:PowerLogic PM5000 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Energy Meters and Optical Power Meters | Energy Meters and Optical Power Meters |
| Product Number | 8417768 | 66AH6527 |
| Product Name | Energy Meters | Power Meter, 3-Ph, 100-415Vac, Panel; No. Of Phases Schneider Electric |
| Optical Meter Type | Energy | Energy |