The Digital Energy Meter, 3-Ph, 97-347Vac, part number 51X6059, is designed for three-phase energy monitoring and is suitable for applications such as partial metering and sub-billing. It operates within a voltage range of 90 to 347 VAC and can handle a measurement current of 5 to 32,000 A. The device features a backlit LCD display that shows various metrics including active and reactive power, apparent power, power factor, and instantaneous values. This energy meter conforms to accuracy classes of 0.2S for both power and energy as per IEC 62053-22 and ANSI C12.20 standards, ensuring precise measurements. It utilizes a Modbus RTU communication protocol for data transmission, supporting baud rates from 1200 to 38400 bps. The meter is designed for DIN rail mounting and has a compact size, measuring 4.21 inches in width, 3.58 inches in height, and 2.32 inches in depth. The operating temperature range is from -30°C to 70°C, and it can withstand relative humidity levels of 0 to 95%. The product is UL and CE certified, ensuring compliance with relevant safety standards. It also includes features such as tamper-proof settings and local signaling for alerts.
DIGITAL ENERGY METER, 3-PH, 97-347VAC; No. of Phases:Three Phase; Supply Voltage:90VAC to 347VAC, 125VDC to 300VDC; Energy Meter Mounting:DIN Rail; Product Range:PowerLogic EM3500 Series; Meter Function:Energy; Power Consumption:5VA RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Energy Meters and Optical Power Meters |
| Product Number | 51X6059 |
| Product Name | Digital Energy Meter, 3-Ph, 97-347Vac; No. Of Phases Schneider Electric |
| Optical Meter Type | Energy |