Schneider Electric Digital Energy Meter, 3-Ph, 97-347Vac; No. Of Phases Schneider Electric METSEEM3550

Description
DIGITAL ENERGY METER, 3-PH, 97-347VAC; No. of Phases:Three Phase; Supply Voltage:90VAC to 347VAC, 125VDC to 300VDC; Energy Meter Mounting:DIN Rail; Product Range:PowerLogic EM3500 Series; Meter Function:Energy; Power Consumption:5VA RoHS Compliant: No
Datasheet
Description
DIGITAL ENERGY METER, 3-PH, 97-347VAC; No. of Phases:Three Phase; Supply Voltage:90VAC to 347VAC, 125VDC to 300VDC; Energy Meter Mounting:DIN Rail; Product Range:PowerLogic EM3500 Series; Meter Function:Energy; Power Consumption:5VA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Energy Meter, 3-Ph, 97-347Vac; No. Of Phases Schneider Electric - 51X6058 - Newark, An Avnet Company
Chicago, IL, United States
Digital Energy Meter, 3-Ph, 97-347Vac; No. Of Phases Schneider Electric
51X6058
Digital Energy Meter, 3-Ph, 97-347Vac; No. Of Phases Schneider Electric 51X6058
DIGITAL ENERGY METER, 3-PH, 97-347VAC; No. of Phases:Three Phase; Supply Voltage:90VAC to 347VAC, 125VDC to 300VDC; Energy Meter Mounting:DIN Rail; Product Range:PowerLogic EM3500 Series; Meter Function:Energy; Power Consumption:5VA RoHS Compliant: No

DIGITAL ENERGY METER, 3-PH, 97-347VAC; No. of Phases:Three Phase; Supply Voltage:90VAC to 347VAC, 125VDC to 300VDC; Energy Meter Mounting:DIN Rail; Product Range:PowerLogic EM3500 Series; Meter Function:Energy; Power Consumption:5VA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Energy Meters and Optical Power Meters
Product Number 51X6058
Product Name Digital Energy Meter, 3-Ph, 97-347Vac; No. Of Phases Schneider Electric
Optical Meter Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

Type 7E.36 - Energy meter - 7E3684000010 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Optical Meter Type Energy
View Details
Fiber Optic Power Meter, 220V - FPM-8220-220V - Newport MKS
Specs
Optical Meter Type Power
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 600 to 1700 nm (6000 to 17000 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Energy Meters - 2641015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Display type LCD
View Details