Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim MD800B-P38-W

Description
DEEP BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 7 1/4 INCH DIA X 12 INCH H SIZE LOW IRIDESCENT WHITE ALZAK[R] BAFFLE FINISH INDY[T] MD8 SERIES VERTICAL CERAMIC METAL HALIDE HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30L 39/70 W, PAR38 70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MD800 MODEL
Datasheet
Description
DEEP BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 7 1/4 INCH DIA X 12 INCH H SIZE LOW IRIDESCENT WHITE ALZAK[R] BAFFLE FINISH INDY[T] MD8 SERIES VERTICAL CERAMIC METAL HALIDE HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30L 39/70 W, PAR38 70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MD800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - MD800B-P38-W - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
MD800B-P38-W
Incandescent/Fluorescent/Hid Recessed Trim MD800B-P38-W
DEEP BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 7 1/4 INCH DIA X 12 INCH H SIZE LOW IRIDESCENT WHITE ALZAK[R] BAFFLE FINISH INDY[T] MD8 SERIES VERTICAL CERAMIC METAL HALIDE HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30L 39/70 W, PAR38 70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MD800 MODEL
  • DEEP BAFFLE TYPE
  • MULTI GROOVE ALUMINUM BAFFLE MATERIAL
  • 7 1/4 INCH DIA X 12 INCH H SIZE
  • LOW IRIDESCENT WHITE ALZAK[R] BAFFLE FINISH
  • INDY[T] MD8 SERIES VERTICAL CERAMIC METAL HALIDE HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30L 39/70 W, PAR38 70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • MD800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MD800B-P38-W
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details