Schneider Electric Switch, Load Break, 3P, 600Vac, 30A; No. Of Poles Schneider Electric MD3304X

Description
SWITCH, LOAD BREAK, 3P, 600VAC, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1, 3, 3R, 4, 4X, 12; Switch Disconnector Terminal Style:-; Approvals / Standards:UL RoHS Compliant: Yes
Datasheet
Description
SWITCH, LOAD BREAK, 3P, 600VAC, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1, 3, 3R, 4, 4X, 12; Switch Disconnector Terminal Style:-; Approvals / Standards:UL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Load Break, 3P, 600Vac, 30A; No. Of Poles Schneider Electric - 52T4374 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Load Break, 3P, 600Vac, 30A; No. Of Poles Schneider Electric
52T4374
Switch, Load Break, 3P, 600Vac, 30A; No. Of Poles Schneider Electric 52T4374
SWITCH, LOAD BREAK, 3P, 600VAC, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1, 3, 3R, 4, 4X, 12; Switch Disconnector Terminal Style:-; Approvals / Standards:UL RoHS Compliant: Yes

SWITCH, LOAD BREAK, 3P, 600VAC, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1, 3, 3R, 4, 4X, 12; Switch Disconnector Terminal Style:-; Approvals / Standards:UL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52T4374
Product Name Switch, Load Break, 3P, 600Vac, 30A; No. Of Poles Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
 - 222S06M16C - Powell Electronics, Inc.
Nicomatic North America
View Details