Juno Lighting Group Low Voltage Recessed Housing MD1L41K-SP-BZ

Description
DOWNLIGHT RECESSED HOUSING TYPE 2 7/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE BRONZE DIE CAST ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 2 1/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE 2 INCH CEILING OPENING SIZE JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K BEAM SPREAD SPOT MD1L MODEL
Datasheet
Description
DOWNLIGHT RECESSED HOUSING TYPE 2 7/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE BRONZE DIE CAST ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 2 1/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE 2 INCH CEILING OPENING SIZE JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K BEAM SPREAD SPOT MD1L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - MD1L41K-SP-BZ - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
MD1L41K-SP-BZ
Low Voltage Recessed Housing MD1L41K-SP-BZ
DOWNLIGHT RECESSED HOUSING TYPE 2 7/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE BRONZE DIE CAST ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 2 1/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE 2 INCH CEILING OPENING SIZE JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K BEAM SPREAD SPOT MD1L MODEL
  • DOWNLIGHT RECESSED HOUSING TYPE
  • 2 7/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP TYPE
  • BRONZE DIE CAST ALUMINUM HOUSING HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 2 1/4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE
  • 2 INCH CEILING OPENING SIZE
  • JUNO[R] BRAND
  • COLOR TEMPERATURE 4100 DEG K
  • BEAM SPREAD SPOT
  • MD1L MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MD1L41K-SP-BZ
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details