Juno Lighting Group Low Voltage Recessed Housing MD1L3K-SP-BL

Description
MINI RECESSED DOWNLIGHT HOUSING TYPE 2-7/8 INCH UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION LED LAMP TYPE BLACK DIE-CAST ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 2-1/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE 2 INCH CEILING OPENING SIZE INPUT VOLTAGE RATING 12 VAC INPUT POWER RATING 4.8 W INPUT CURRENT RATING 0.42 AMPERE COLOR TEMPERATURE IN KELVIN 3000 BEAM SPREAD SPOT MD1L3K MODEL
Datasheet
Description
MINI RECESSED DOWNLIGHT HOUSING TYPE 2-7/8 INCH UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION LED LAMP TYPE BLACK DIE-CAST ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 2-1/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE 2 INCH CEILING OPENING SIZE INPUT VOLTAGE RATING 12 VAC INPUT POWER RATING 4.8 W INPUT CURRENT RATING 0.42 AMPERE COLOR TEMPERATURE IN KELVIN 3000 BEAM SPREAD SPOT MD1L3K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - MD1L3K-SP-BL - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
MD1L3K-SP-BL
Low Voltage Recessed Housing MD1L3K-SP-BL
MINI RECESSED DOWNLIGHT HOUSING TYPE 2-7/8 INCH UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION LED LAMP TYPE BLACK DIE-CAST ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 2-1/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE 2 INCH CEILING OPENING SIZE INPUT VOLTAGE RATING 12 VAC INPUT POWER RATING 4.8 W INPUT CURRENT RATING 0.42 AMPERE COLOR TEMPERATURE IN KELVIN 3000 BEAM SPREAD SPOT MD1L3K MODEL
  • MINI RECESSED DOWNLIGHT HOUSING TYPE
  • 2-7/8 INCH
  • UL, CUL APPROVAL
  • COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
  • LED LAMP TYPE
  • BLACK DIE-CAST ALUMINUM HOUSING HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 2-1/4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE
  • 2 INCH CEILING OPENING SIZE
  • INPUT VOLTAGE RATING 12 VAC
  • INPUT POWER RATING 4.8 W
  • INPUT CURRENT RATING 0.42 AMPERE
  • COLOR TEMPERATURE IN KELVIN 3000
  • BEAM SPREAD SPOT
  • MD1L3K MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MD1L3K-SP-BL
Product Name Low Voltage Recessed Housing
Application Commercial; Residential; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details