Invensys Eurotherm USA Relay Socket; Socket Mounting Eurotherm Controls MD11-0000

Description
RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11; Accessory Type:Relay Socket; Current Rating:5A; For Use With:ActionPak Isolators & Signal Conditioners; No. of Contacts:11; Voltage Rating:120VAC RoHS Compliant: NA
Description
RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11; Accessory Type:Relay Socket; Current Rating:5A; For Use With:ActionPak Isolators & Signal Conditioners; No. of Contacts:11; Voltage Rating:120VAC RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Relay Socket, part number 89K2092, is designed for use with ActionPak isolators and signal conditioners. It features an 11-pin configuration suitable for DIN rail mounting and utilizes screw terminals for secure connections. The socket supports a current rating of 5A and a voltage rating of 120VAC. This product is compliant with RoHS standards. It is intended for applications requiring reliable relay connections in control and automation systems.

Datasheet Summary
Powered by GS/AI

The Relay Socket, part number 89K2092, is designed for use with ActionPak isolators and signal conditioners. It features an 11-pin configuration suitable for DIN rail mounting and utilizes screw terminals for secure connections. The socket supports a current rating of 5A and a voltage rating of 120VAC. This product is compliant with RoHS standards. It is intended for applications requiring reliable relay connections in control and automation systems.

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Eurotherm Controls - 89K2092 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Eurotherm Controls
89K2092
Relay Socket; Socket Mounting Eurotherm Controls 89K2092
RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11; Accessory Type:Relay Socket; Current Rating:5A; For Use With:ActionPak Isolators & Signal Conditioners; No. of Contacts:11; Voltage Rating:120VAC RoHS Compliant: NA

RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11; Accessory Type:Relay Socket; Current Rating:5A; For Use With:ActionPak Isolators & Signal Conditioners; No. of Contacts:11; Voltage Rating:120VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 89K2092
Product Name Relay Socket; Socket Mounting Eurotherm Controls
Number of Poles 11 #
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 4547137 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/12 Pin - G6K2PRF-12P-AL53-C - JC Cherry, Inc.
Specs
Terminal Type Solder
Current 1 amps
View Details