Schneider Electric Motorised Valves MBX4551

Description
3 PORT ROTARY VALVE 1 1/4 BSPKV12
Request a Quote
Description
3 PORT ROTARY VALVE 1 1/4 BSPKV12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motorised Valves - 1225839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motorised Valves
1225839
Motorised Valves 1225839
3 PORT ROTARY VALVE 1 1/4 BSPKV12

3 PORT ROTARY VALVE 1 1/4 BSPKV12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 1225839
Product Name Motorised Valves
Valve Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Controller, Single Fitting, 116 Psi - 162-1011-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details