Juno Lighting Group High/Low Bay Fixture MAG70HPQTCL

Description
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 16 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, QUAD TAP BALLAST TYPE YES LAMP INCLUDED BD17 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE WHITE POLYESTER POWDER COATED REFLECTOR TYPE ACRYLIC LENS REFRACTOR/LENS TYPE 16 9/32 INCH DIA REFLECTOR SIZE ACCUGLO[T], JUNO[R] BRAND WITH COATED LAMP MAG MODEL
Datasheet
Description
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 16 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, QUAD TAP BALLAST TYPE YES LAMP INCLUDED BD17 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE WHITE POLYESTER POWDER COATED REFLECTOR TYPE ACRYLIC LENS REFRACTOR/LENS TYPE 16 9/32 INCH DIA REFLECTOR SIZE ACCUGLO[T], JUNO[R] BRAND WITH COATED LAMP MAG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - MAG70HPQTCL - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
MAG70HPQTCL
High/Low Bay Fixture MAG70HPQTCL
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 16 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, QUAD TAP BALLAST TYPE YES LAMP INCLUDED BD17 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE WHITE POLYESTER POWDER COATED REFLECTOR TYPE ACRYLIC LENS REFRACTOR/LENS TYPE 16 9/32 INCH DIA REFLECTOR SIZE ACCUGLO[T], JUNO[R] BRAND WITH COATED LAMP MAG MODEL
  • LOW BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 16 1/2 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB MOUNTING
  • INTEGRAL MAGNETIC, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • BD17 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • WHITE POLYESTER POWDER COATED REFLECTOR TYPE
  • ACRYLIC LENS REFRACTOR/LENS TYPE
  • 16 9/32 INCH DIA REFLECTOR SIZE
  • ACCUGLO[T], JUNO[R] BRAND
  • WITH COATED LAMP
  • MAG MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MAG70HPQTCL
Product Name High/Low Bay Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details