Schneider Electric Mcb, 2 Pole, 63A, 500Vdc, Din Rail; Product Range Schneider Electric M9U11263

Description
MCB, 2 POLE, 63A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:63A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 2 POLE, 63A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:63A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 2 Pole, 63A, 500Vdc, Din Rail; Product Range Schneider Electric - 25AC3600 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 63A, 500Vdc, Din Rail; Product Range Schneider Electric
25AC3600
Mcb, 2 Pole, 63A, 500Vdc, Din Rail; Product Range Schneider Electric 25AC3600
MCB, 2 POLE, 63A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:63A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 63A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:63A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3600
Product Name Mcb, 2 Pole, 63A, 500Vdc, Din Rail; Product Range Schneider Electric
Rated DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - A-0707X -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 65 volts
Rated Current 5 to 30 amps
View Details
Circuit Breakers - 2946-787-3861/000-3000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details