Schneider Electric Mcb, 2 Pole, 40A, 500Vdc, Din Rail; Product Range Schneider Electric M9U11240

Description
MCB, 2 POLE, 40A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:40A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 2 POLE, 40A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:40A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 2 Pole, 40A, 500Vdc, Din Rail; Product Range Schneider Electric - 25AC3598 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 40A, 500Vdc, Din Rail; Product Range Schneider Electric
25AC3598
Mcb, 2 Pole, 40A, 500Vdc, Din Rail; Product Range Schneider Electric 25AC3598
MCB, 2 POLE, 40A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:40A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 40A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:40A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3598
Product Name Mcb, 2 Pole, 40A, 500Vdc, Din Rail; Product Range Schneider Electric
Rated DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products