Schneider Electric Mcb, 2 Pole, 25A, 500Vdc, Din Rail; Product Range Schneider Electric M9U11225

Description
MCB, 2 POLE, 25A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:25A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 2 POLE, 25A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:25A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 2 Pole, 25A, 500Vdc, Din Rail; Product Range Schneider Electric - 25AC3596 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 25A, 500Vdc, Din Rail; Product Range Schneider Electric
25AC3596
Mcb, 2 Pole, 25A, 500Vdc, Din Rail; Product Range Schneider Electric 25AC3596
MCB, 2 POLE, 25A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:25A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 25A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:25A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3596
Product Name Mcb, 2 Pole, 25A, 500Vdc, Din Rail; Product Range Schneider Electric
Rated DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 150085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Terminal Type Blade Terminal
View Details
QMB Series Thermal Circuit Breaker, 5A - QMB-053-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - T11-211-1.1-ND - DigiKey
Specs
Rated Current 1.1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details