Schneider Electric Circuit Breakers M9U11206

Description
CIR BRKR THERM-MAG 6A 500VDC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 6A 500VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9U11206-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9U11206-ND
Circuit Breakers 4008-M9U11206-ND
CIR BRKR THERM-MAG 6A 500VDC

CIR BRKR THERM-MAG 6A 500VDC

Buy Now Datasheet
Mcb, 2 Pole, 6A, 500Vdc, Din Rail; Product Range Schneider Electric - 25AC3591 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 6A, 500Vdc, Din Rail; Product Range Schneider Electric
25AC3591
Mcb, 2 Pole, 6A, 500Vdc, Din Rail; Product Range Schneider Electric 25AC3591
MCB, 2 POLE, 6A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 6A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-M9U11206-ND 25AC3591
Product Name Circuit Breakers Mcb, 2 Pole, 6A, 500Vdc, Din Rail; Product Range Schneider Electric
Rated Current 6 amps 6 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded Single Pole AC Case Circuit Breakers - 1CU60L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Electronic Circuit Breakers - 1236693 - RS Components, Ltd.
Specs
Rated Current 6 amps
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details
Automotive Circuit Breakers  VF-GCF -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details