Schneider Electric Mcb, 1 Pole, 16A, 250Vdc, Din Rail; Product Range Schneider Electric M9U11116

Description
MCB, 1 POLE, 16A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 1 POLE, 16A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 1 Pole, 16A, 250Vdc, Din Rail; Product Range Schneider Electric - 25AC3584 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 16A, 250Vdc, Din Rail; Product Range Schneider Electric
25AC3584
Mcb, 1 Pole, 16A, 250Vdc, Din Rail; Product Range Schneider Electric 25AC3584
MCB, 1 POLE, 16A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 16A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3584
Product Name Mcb, 1 Pole, 16A, 250Vdc, Din Rail; Product Range Schneider Electric
Rated DC Voltage 250 volts
Unlock Full Specs
to access all available technical data