Schneider Electric Circuit Breakers M9R84440

Description
MULTI9 GFP 4P 40A 260MA A-SI 480
Request a Quote Datasheet
Description
MULTI9 GFP 4P 40A 260MA A-SI 480
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9R84440-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9R84440-ND
Circuit Breakers 4008-M9R84440-ND
MULTI9 GFP 4P 40A 260MA A-SI 480

MULTI9 GFP 4P 40A 260MA A-SI 480

Buy Now Datasheet
RCCBs - 2112469 - RS Components, Ltd.
Corby, Northants, United Kingdom
RCCBs
2112469
RCCBs 2112469
Schneider Electric M9R84440

Schneider Electric M9R84440

Supplier's Site
Rccb, Gfp, 40A, 277V, Din Rail; Product Range Schneider Electric - 25AC3579 - Newark, An Avnet Company
Chicago, IL, United States
Rccb, Gfp, 40A, 277V, Din Rail; Product Range Schneider Electric
25AC3579
Rccb, Gfp, 40A, 277V, Din Rail; Product Range Schneider Electric 25AC3579
RCCB, GFP, 40A, 277V, DIN RAIL; Product Range:Multi 9 GFP Series; Voltage Rating VAC:277V; Voltage Rating VDC:-; Current Rating:40A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: NA

RCCB, GFP, 40A, 277V, DIN RAIL; Product Range:Multi 9 GFP Series; Voltage Rating VAC:277V; Voltage Rating VDC:-; Current Rating:40A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9R84440-ND 2112469 25AC3579
Product Name Circuit Breakers RCCBs Rccb, Gfp, 40A, 277V, Din Rail; Product Range Schneider Electric
Rated Current 40 amps 40 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1-52-2-9-75-ND - DigiKey
Specs
Rated Current 75 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Single Pole Supplementary C-Trip Circuit Breakers - 1CU1R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - T11-214-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details