Schneider Electric Circuit Breakers M9R81463

Description
MULTI9 GFP 4P 63A 26MA A-SI 480Y
Request a Quote Datasheet
Description
MULTI9 GFP 4P 63A 26MA A-SI 480Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9R81463-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9R81463-ND
Circuit Breakers 4008-M9R81463-ND
MULTI9 GFP 4P 63A 26MA A-SI 480Y

MULTI9 GFP 4P 63A 26MA A-SI 480Y

Buy Now Datasheet
RCCBs - 2112466 - RS Components, Ltd.
Corby, Northants, United Kingdom
RCCBs
2112466
RCCBs 2112466
Schneider Electric M9R81463

Schneider Electric M9R81463

Supplier's Site
Rccb, Gfp, 63A, 277V, Din Rail; Product Range Schneider Electric - 25AC3575 - Newark, An Avnet Company
Chicago, IL, United States
Rccb, Gfp, 63A, 277V, Din Rail; Product Range Schneider Electric
25AC3575
Rccb, Gfp, 63A, 277V, Din Rail; Product Range Schneider Electric 25AC3575
RCCB, GFP, 63A, 277V, DIN RAIL; Product Range:Multi 9 GFP Series; Voltage Rating VAC:277V; Voltage Rating VDC:-; Current Rating:63A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: NA

RCCB, GFP, 63A, 277V, DIN RAIL; Product Range:Multi 9 GFP Series; Voltage Rating VAC:277V; Voltage Rating VDC:-; Current Rating:63A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9R81463-ND 2112466 25AC3575
Product Name Circuit Breakers RCCBs Rccb, Gfp, 63A, 277V, Din Rail; Product Range Schneider Electric
Rated Current 63 amps 63 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C13DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 209-1-1-52-2-9-60-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - TA45-ABDWF160C0-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details