Schneider Electric Circuit Breakers M9R81240

Description
MULTI9 GFP 2P 40A 26MA A-SI 120-
Request a Quote Datasheet
Description
MULTI9 GFP 2P 40A 26MA A-SI 120-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9R81240-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9R81240-ND
Circuit Breakers 4008-M9R81240-ND
MULTI9 GFP 2P 40A 26MA A-SI 120-

MULTI9 GFP 2P 40A 26MA A-SI 120-

Buy Now Datasheet
Rccb, Gfp, 40A, 240V, Din Rail; Product Range Schneider Electric - 25AC3571 - Newark, An Avnet Company
Chicago, IL, United States
Rccb, Gfp, 40A, 240V, Din Rail; Product Range Schneider Electric
25AC3571
Rccb, Gfp, 40A, 240V, Din Rail; Product Range Schneider Electric 25AC3571
RCCB, GFP, 40A, 240V, DIN RAIL; Product Range:Multi 9 GFP Series; Voltage Rating VAC:240V; Voltage Rating VDC:-; Current Rating:40A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: NA

RCCB, GFP, 40A, 240V, DIN RAIL; Product Range:Multi 9 GFP Series; Voltage Rating VAC:240V; Voltage Rating VDC:-; Current Rating:40A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-M9R81240-ND 25AC3571
Product Name Circuit Breakers Rccb, Gfp, 40A, 240V, Din Rail; Product Range Schneider Electric
Rated Current 40 amps 40 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Miniature Molded One Pole AC Case Circuit Breakers - 1DU32L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 32 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers - A-0703L(AUTO RESET) -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 to 24 volts
View Details
Distribution Boards - 117182 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details