Schneider Electric Circuit Breakers M9R81225

Description
MULTI9 GFP 2P 25A 26MA A-SI 120-
Request a Quote Datasheet
Description
MULTI9 GFP 2P 25A 26MA A-SI 120-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9R81225-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9R81225-ND
Circuit Breakers 4008-M9R81225-ND
MULTI9 GFP 2P 25A 26MA A-SI 120-

MULTI9 GFP 2P 25A 26MA A-SI 120-

Buy Now Datasheet
Din Rail Mount Circuit Breaker - 77615895 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
77615895
Din Rail Mount Circuit Breaker 77615895
CIRCUIT BREAKER, MINIATURE, MULTI9, 2 POLE, 25 AMP, 120-240 VAC, 50/60 HZ, 26 MA EARTH-LEAKAGE SENSITIVITY, INSTANTANEOUS, DIN RAIL MOUNT, IP20/IP40. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, MULTI9, 2 POLE, 25 AMP, 120-240 VAC, 50/60 HZ, 26 MA EARTH-LEAKAGE SENSITIVITY, INSTANTANEOUS, DIN RAIL MOUNT, IP20/IP40. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rccb, Gfp, 25A, 240V, Din Rail; Product Range Schneider Electric - 25AC3570 - Newark, An Avnet Company
Chicago, IL, United States
Rccb, Gfp, 25A, 240V, Din Rail; Product Range Schneider Electric
25AC3570
Rccb, Gfp, 25A, 240V, Din Rail; Product Range Schneider Electric 25AC3570
RCCB, GFP, 25A, 240V, DIN RAIL; Product Range:Multi 9 GFP Series; Voltage Rating VAC:240V; Voltage Rating VDC:-; Current Rating:25A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: NA

RCCB, GFP, 25A, 240V, DIN RAIL; Product Range:Multi 9 GFP Series; Voltage Rating VAC:240V; Voltage Rating VDC:-; Current Rating:25A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9R81225-ND 77615895 25AC3570
Product Name Circuit Breakers Din Rail Mount Circuit Breaker Rccb, Gfp, 25A, 240V, Din Rail; Product Range Schneider Electric
Rated Current 25 amps 25 amps 25 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - 486-4410.0552-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Features Trip Indicator
View Details
Circuit Breakers - 2946-8000-0099/0000-4163-ND - DigiKey
Specs
Rated Current 8 amps
Features Trip Indicator
Text for Mounting Holder
View Details
Circuit Breakers - A-0709Q -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details