MULTI9 GFP 2P 25A 260MA A-SI 480
RCCB, GFP, 25A, 277V, DIN RAIL; Product Range:Multi 9 GFP Series; Voltage Rating VAC:277V; Voltage Rating VDC:-; Current Rating:25A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: NA
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-M9R44225-ND | 25AC3569 |
| Product Name | Circuit Breakers | Rccb, Gfp, 25A, 277V, Din Rail; Product Range Schneider Electric |
| Rated Current | 25 amps | 25 amps |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted | |
| Manual Actuator Type | Toggle |