Schneider Electric Circuit Breakers M9R41225

Description
MULTI9 GFP 2P 25A 26MA A-SI 480Y
Request a Quote Datasheet
Description
MULTI9 GFP 2P 25A 26MA A-SI 480Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9R41225-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9R41225-ND
Circuit Breakers 4008-M9R41225-ND
MULTI9 GFP 2P 25A 26MA A-SI 480Y

MULTI9 GFP 2P 25A 26MA A-SI 480Y

Buy Now Datasheet
Rccb, Gfp, 25A, 277V, Din Rail; Product Range Schneider Electric - 25AC3567 - Newark, An Avnet Company
Chicago, IL, United States
Rccb, Gfp, 25A, 277V, Din Rail; Product Range Schneider Electric
25AC3567
Rccb, Gfp, 25A, 277V, Din Rail; Product Range Schneider Electric 25AC3567
RCCB, GFP, 25A, 277V, DIN RAIL; Product Range:Multi 9 GFP Series; Voltage Rating VAC:277V; Voltage Rating VDC:-; Current Rating:25A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: NA

RCCB, GFP, 25A, 277V, DIN RAIL; Product Range:Multi 9 GFP Series; Voltage Rating VAC:277V; Voltage Rating VDC:-; Current Rating:25A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-M9R41225-ND 25AC3567
Product Name Circuit Breakers Rccb, Gfp, 25A, 277V, Din Rail; Product Range Schneider Electric
Rated Current 25 amps 25 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1-62-3-9-60-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C50DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 486-4404.0020-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details