Schneider Electric Circuit Breakers M9R12491

Description
MULTI9 GFP 4P 100A 86MA A-SI 480
Request a Quote Datasheet
Description
MULTI9 GFP 4P 100A 86MA A-SI 480
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9R12491-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9R12491-ND
Circuit Breakers 4008-M9R12491-ND
MULTI9 GFP 4P 100A 86MA A-SI 480

MULTI9 GFP 4P 100A 86MA A-SI 480

Buy Now Datasheet
Rccb, Gfp, 100A, 277V, Din Rail; Product Range Schneider Electric - 25AC3566 - Newark, An Avnet Company
Chicago, IL, United States
Rccb, Gfp, 100A, 277V, Din Rail; Product Range Schneider Electric
25AC3566
Rccb, Gfp, 100A, 277V, Din Rail; Product Range Schneider Electric 25AC3566
RCCB, GFP, 100A, 277V, DIN RAIL; Product Range:Multi 9 GFP Series; Voltage Rating VAC:277V; Voltage Rating VDC:-; Current Rating:100A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: NA

RCCB, GFP, 100A, 277V, DIN RAIL; Product Range:Multi 9 GFP Series; Voltage Rating VAC:277V; Voltage Rating VDC:-; Current Rating:100A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-M9R12491-ND 25AC3566
Product Name Circuit Breakers Rccb, Gfp, 100A, 277V, Din Rail; Product Range Schneider Electric
Rated Current 100 amps 100 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data