The Multi 9 GFP RCCB (Residual Current Circuit Breaker) is designed for distribution applications with a rated current of 63 A and operates at a voltage of 277 V AC. It features four poles and is classified as Type A-SI, providing instantaneous earth-leakage protection with a sensitivity of 86 mA. The device is suitable for AC networks and complies with EN/IEC 61008-1 and UL 1053 standards. This RCCB has a rated breaking and making capacity of 1500 A and a conditional short-circuit current rating of 10 kA. It is equipped with a toggle control type and includes local signaling for ON, OFF, and fault trip conditions. The product is designed for DIN rail mounting and has a compact size, measuring 81 mm in height, 72 mm in width, and 60 mm in depth. The Multi 9 GFP RCCB is rated for operation in ambient temperatures ranging from -25°C to 60°C and has a mechanical durability of 20,000 cycles. It features tunnel type terminals for flexible and rigid wire connections, with a tightening torque of 3.5 N.m. The product is IP20 rated, indicating protection against solid objects larger than 12.5 mm, and is compliant with environmental regulations such as RoHS and REACh.
MULTI9 GFP 4P 63A 86MA A-SI 480Y
RCCB, GFP, 63A, 277V, DIN RAIL; Product Range:Multi 9 GFP Series; Voltage Rating VAC:277V; Voltage Rating VDC:-; Current Rating:63A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: NA
RESIDUAL CURRENT CIRCUIT BREAKER (RCCB), MULTI9 GFP, 4P, 63A, A-SI TYPE, 86MA. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-M9R12463-ND | 2142098 | 25AC3565 | 77618957 |
| Product Name | Circuit Breakers | RCCBs | Rccb, Gfp, 63A, 277V, Din Rail; Product Range Schneider Electric | Molded Case Circuit Breaker |
| Rated Current | 63 amps | 63 amps | ||
| Features | Trip Indicator | |||
| Mounting Style | Din Rail Mounted | |||
| Manual Actuator Type | Toggle |