CIR BRKR THERM-MAG 4A 415VAC
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2566796 | 4008-M9F52204-ND |
| Product Name | MCBs | Circuit Breakers |
| Rated Current | 4 amps | 4 amps |
| Rated Breaking Capacity | 10000 amps | |
| Number of Poles | 2 | |
| Trip System Type | Thermal Magnetic |