CIR BRKR THERM-MAG 500MA 240VAC
MCB, 1 POLE, 0.5A, 415VAC/60VDC, DINRAIL; Product Range:Multi 9 C60BP Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-M9F44170-ND | 25AC3562 |
| Product Name | Circuit Breakers | Mcb, 1 Pole, 0.5A, 415Vac/60Vdc, Dinrail; Product Range Schneider Electric |
| Rated Current | 0.5000 amps | 0.5000 amps |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted | |
| Manual Actuator Type | Toggle |