CIR BRKR THERM-MAG 5A 240VAC
MCB, 1 POLE, 5A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
MINIATURE CIRCUIT BREAKER (MCB), MULTI9 C60BP, 1P, 5A, Z CURVE, 14KA (UL489), 10KA (IEC/EN 60947-2). FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2112675 | 4008-M9F44105-ND | 25AC3549 | 77618938 |
| Product Name | MCBs | Circuit Breakers | Mcb, 1 Pole, 5A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric | Molded Case Circuit Breaker |
| Rated Breaking Capacity | 3000 amps | |||
| Number of Poles | 1 | 1 | ||
| Rated Current | 5 amps | 5 amps | ||
| Trip System Type | Thermal Magnetic | |||
| Features | Trip Indicator |