CIR BRKR THERM-MAG 1A 415VAC
MCB, 1 POLE, 1A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
CIRCUIT BREAKER, MINIATURE, MULTI9, 1P, 1A, Z-CURVE, BRANCH PROTECTION. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-M9F44101-ND | 25AC3545 | 77615884 |
| Product Name | Circuit Breakers | Mcb, 1 Pole, 1A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric | Panel Mount Circuit Breaker |
| Rated Current | 1 amps | 1 amps | |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator | ||
| Mounting Style | Din Rail Mounted | ||
| Manual Actuator Type | Toggle |