Schneider Electric Mcb, 3 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric M9F43345

Description
MCB, 3 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:45A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 3 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:45A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 3 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3542 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 3 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3542
Mcb, 3 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3542
MCB, 3 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:45A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 3 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:45A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3542
Product Name Mcb, 3 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric
Rated AC Voltage 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1664/106-011 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers